Camden Electronics Ltd. Case, 19, Black, 2U; Rack U Height Camdenboss C19G2363B

Description
CASE, 19", BLACK, 2U; Rack U Height:2U; Enclosure Material:Aluminum, Steel; Cabinet Style:Desktop; External Height - Metric:88.1mm; External Width - Metric:482.6mm; External Depth - Metric:363mm; External Height - Imperial:3.47" RoHS Compliant: Yes
Datasheet
Description
CASE, 19", BLACK, 2U; Rack U Height:2U; Enclosure Material:Aluminum, Steel; Cabinet Style:Desktop; External Height - Metric:88.1mm; External Width - Metric:482.6mm; External Depth - Metric:363mm; External Height - Imperial:3.47" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Case, 19, Black, 2U; Rack U Height Camdenboss - 23M8800 - Newark, An Avnet Company
Chicago, IL, United States
Case, 19, Black, 2U; Rack U Height Camdenboss
23M8800
Case, 19, Black, 2U; Rack U Height Camdenboss 23M8800
CASE, 19", BLACK, 2U; Rack U Height:2U; Enclosure Material:Aluminum, Steel; Cabinet Style:Desktop; External Height - Metric:88.1mm; External Width - Metric:482.6mm; External Depth - Metric:363mm; External Height - Imperial:3.47" RoHS Compliant: Yes

CASE, 19", BLACK, 2U; Rack U Height:2U; Enclosure Material:Aluminum, Steel; Cabinet Style:Desktop; External Height - Metric:88.1mm; External Width - Metric:482.6mm; External Depth - Metric:363mm; External Height - Imperial:3.47" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 23M8800
Product Name Case, 19, Black, 2U; Rack U Height Camdenboss
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stationary drawer cabinets - R5ABG-2801 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details
Vented Base Cabinet -  - AirClean Systems
AirClean Systems
Specs
Use Industrial
Type Shelving Cabinet
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details