Camden Electronics Ltd. Case, Desk Top,aluminium /steel, Black; Rack U Height Camdenboss C19G2263B

Description
CASE, DESK TOP,ALUMINIUM /STEEL, BLACK; Rack U Height:2U; Enclosure Material:Aluminum, Steel; Cabinet Style:Desktop; External Height - Metric:88.1mm; External Width - Metric:482.6mm; External Depth - Metric:263mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CASE, DESK TOP,ALUMINIUM /STEEL, BLACK; Rack U Height:2U; Enclosure Material:Aluminum, Steel; Cabinet Style:Desktop; External Height - Metric:88.1mm; External Width - Metric:482.6mm; External Depth - Metric:263mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Case, Desk Top,aluminium /steel, Black; Rack U Height Camdenboss - 23M8799 - Newark, An Avnet Company
Chicago, IL, United States
Case, Desk Top,aluminium /steel, Black; Rack U Height Camdenboss
23M8799
Case, Desk Top,aluminium /steel, Black; Rack U Height Camdenboss 23M8799
CASE, DESK TOP,ALUMINIUM /STEEL, BLACK; Rack U Height:2U; Enclosure Material:Aluminum, Steel; Cabinet Style:Desktop; External Height - Metric:88.1mm; External Width - Metric:482.6mm; External Depth - Metric:263mm; Product Range:- RoHS Compliant: Yes

CASE, DESK TOP,ALUMINIUM /STEEL, BLACK; Rack U Height:2U; Enclosure Material:Aluminum, Steel; Cabinet Style:Desktop; External Height - Metric:88.1mm; External Width - Metric:482.6mm; External Depth - Metric:263mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 23M8799
Product Name Case, Desk Top,aluminium /steel, Black; Rack U Height Camdenboss
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS60T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Door cabinets - R5AJG-3002 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty
Material Steel
View Details