Camden Electronics Ltd. Panel Lid Case, Multipurpose, Abs, Black; Enclosure Type Camdenboss BIM4005-BLK/PG

Description
PANEL LID CASE, MULTIPURPOSE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:59mm; External Width - Metric:96mm; External Depth - Metric:161mm; IP Rating:IP54; Body Colour:Black; NEMA RoHS Compliant: Yes
Datasheet
Description
PANEL LID CASE, MULTIPURPOSE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:59mm; External Width - Metric:96mm; External Depth - Metric:161mm; IP Rating:IP54; Body Colour:Black; NEMA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Lid Case, Multipurpose, Abs, Black; Enclosure Type Camdenboss - 99Y0756 - Newark, An Avnet Company
Chicago, IL, United States
Panel Lid Case, Multipurpose, Abs, Black; Enclosure Type Camdenboss
99Y0756
Panel Lid Case, Multipurpose, Abs, Black; Enclosure Type Camdenboss 99Y0756
PANEL LID CASE, MULTIPURPOSE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:59mm; External Width - Metric:96mm; External Depth - Metric:161mm; IP Rating:IP54; Body Colour:Black; NEMA RoHS Compliant: Yes

PANEL LID CASE, MULTIPURPOSE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:59mm; External Width - Metric:96mm; External Depth - Metric:161mm; IP Rating:IP54; Body Colour:Black; NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 99Y0756
Product Name Panel Lid Case, Multipurpose, Abs, Black; Enclosure Type Camdenboss
Length 2.32 inch (59 mm)
Width 3.78 inch (96 mm)
Depth 6.34 inch (161 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414M6 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
4 suppliers