Camden Electronics Ltd. Enclosure, 2000 Series, General Purpose, Moulded, Pcb Box, 42 Mm, 55 Mm, 55 Mm Rohs Compliant Camdenboss BIM2008/18-ORG/ORG

Description
Enclosure, 2000 Series, General Purpose, Moulded, PCB Box, 42 mm, 55 mm, 55 mm RoHS Compliant: Yes
Datasheet
Description
Enclosure, 2000 Series, General Purpose, Moulded, PCB Box, 42 mm, 55 mm, 55 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 2000 Series, General Purpose, Moulded, Pcb Box, 42 Mm, 55 Mm, 55 Mm Rohs Compliant Camdenboss - 84X9908 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 2000 Series, General Purpose, Moulded, Pcb Box, 42 Mm, 55 Mm, 55 Mm Rohs Compliant Camdenboss
84X9908
Enclosure, 2000 Series, General Purpose, Moulded, Pcb Box, 42 Mm, 55 Mm, 55 Mm Rohs Compliant Camdenboss 84X9908
Enclosure, 2000 Series, General Purpose, Moulded, PCB Box, 42 mm, 55 mm, 55 mm RoHS Compliant: Yes

Enclosure, 2000 Series, General Purpose, Moulded, PCB Box, 42 mm, 55 mm, 55 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 84X9908
Product Name Enclosure, 2000 Series, General Purpose, Moulded, Pcb Box, 42 Mm, 55 Mm, 55 Mm Rohs Compliant Camdenboss
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Aluminum 19 inch Rack Mount Cases - Versamet 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 inch (43.94 mm)
View Details
Boxes - 164-1414GLP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details
Hand Held Enclosures - 2832101 - RS Components, Ltd.
Specs
Length 4.72 inch (120 mm)
Depth 0.8661 inch (22 mm)
Material Polycarbonate; ABS; ABS
View Details