Camden Electronics Ltd. Abs Box Lugged Lid Black 2 X 6-3/16 X 3-1/8; Enclosure Type Camdenboss BIM2005/LUG-BLK/BLK

Description
ABS Box - Lugged Lid - Black - 2" x 6-3/16" x 3-1/8"; Enclosure Type:Electronic; Enclosure Material:ABS; External Height - Metric:50mm; External Width - Metric:172mm; External Depth - Metric:80mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ABS Box - Lugged Lid - Black - 2" x 6-3/16" x 3-1/8"; Enclosure Type:Electronic; Enclosure Material:ABS; External Height - Metric:50mm; External Width - Metric:172mm; External Depth - Metric:80mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Abs Box Lugged Lid Black 2 X 6-3/16 X 3-1/8; Enclosure Type Camdenboss - 54X8694 - Newark, An Avnet Company
Chicago, IL, United States
Abs Box Lugged Lid Black 2 X 6-3/16 X 3-1/8; Enclosure Type Camdenboss
54X8694
Abs Box Lugged Lid Black 2 X 6-3/16 X 3-1/8; Enclosure Type Camdenboss 54X8694
ABS Box - Lugged Lid - Black - 2" x 6-3/16" x 3-1/8"; Enclosure Type:Electronic; Enclosure Material:ABS; External Height - Metric:50mm; External Width - Metric:172mm; External Depth - Metric:80mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

ABS Box - Lugged Lid - Black - 2" x 6-3/16" x 3-1/8"; Enclosure Type:Electronic; Enclosure Material:ABS; External Height - Metric:50mm; External Width - Metric:172mm; External Depth - Metric:80mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 54X8694
Product Name Abs Box Lugged Lid Black 2 X 6-3/16 X 3-1/8; Enclosure Type Camdenboss
Length 1.97 inch (50 mm)
Width 6.77 inch (172 mm)
Depth 3.15 inch (80 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

TG Series Enclosures - 100-413-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 11.89 inch (302 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Bulk Handling Enclosure - PowderSafe™ AC796BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details
Junction Boxes - 117474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details