Altech Corp. TG Series Enclosures 100-413-91

Description
Enclosure, ABS, Gray, smooth walls
Request a Quote
Description
Enclosure, ABS, Gray, smooth walls
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TG Series Enclosure, part number 100-413-91, is constructed from polycarbonate material and features a transparent cover. It has a protection level of IP67, making it suitable for harsh environments as it is rated for UL TYPE 4X and 12. The enclosure dimensions are 302 mm in length, 232 mm in width, and 90 mm in height. It can operate within a temperature range of -40AöC to 120AöC (-40AöF to 248AöF). The enclosure includes standard or quick turn screws and an integrated cover retainer. The gasket material is polyurethane, and the enclosure is available in light gray color. This product is UL recognized, ensuring compliance with safety standards.

Datasheet Summary
Powered by GS/AI

The TG Series Enclosure, part number 100-413-91, is constructed from polycarbonate material and features a transparent cover. It has a protection level of IP67, making it suitable for harsh environments as it is rated for UL TYPE 4X and 12. The enclosure dimensions are 302 mm in length, 232 mm in width, and 90 mm in height. It can operate within a temperature range of -40AöC to 120AöC (-40AöF to 248AöF). The enclosure includes standard or quick turn screws and an integrated cover retainer. The gasket material is polyurethane, and the enclosure is available in light gray color. This product is UL recognized, ensuring compliance with safety standards.

Suppliers

Company
Product
Description
Supplier Links
TG Series Enclosures - 100-413-91 - Altech Corp.
Flemington, NJ, USA
TG Series Enclosures
100-413-91
TG Series Enclosures 100-413-91
Enclosure, ABS, Gray, smooth walls

Enclosure, ABS, Gray, smooth walls

Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Industrial Enclosures
Product Number 100-413-91
Product Name TG Series Enclosures
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 11.89 inch (302 mm)
Width 9.13 inch (232 mm)
Depth 3.54 inch (89.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 104-411 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers
TK Series Enclosures - 130-511 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers
TK Series Enclosures - 137-005 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
3 suppliers
TK Series Enclosures - 128-406 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
3 suppliers