Camden Electronics Ltd. Multipurpose Enclosure, Abs, Grey; Enclosure Type Camdenboss BIM2005/15-GY/GY

Description
MULTIPURPOSE ENCLOSURE, ABS, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:50mm; External Width - Metric:80mm; External Depth - Metric:150mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Description
MULTIPURPOSE ENCLOSURE, ABS, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:50mm; External Width - Metric:80mm; External Depth - Metric:150mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Enclosure, Abs, Grey; Enclosure Type Camdenboss - 23M5192 - Newark, An Avnet Company
Chicago, IL, United States
Multipurpose Enclosure, Abs, Grey; Enclosure Type Camdenboss
23M5192
Multipurpose Enclosure, Abs, Grey; Enclosure Type Camdenboss 23M5192
MULTIPURPOSE ENCLOSURE, ABS, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:50mm; External Width - Metric:80mm; External Depth - Metric:150mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

MULTIPURPOSE ENCLOSURE, ABS, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:50mm; External Width - Metric:80mm; External Depth - Metric:150mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 23M5192
Product Name Multipurpose Enclosure, Abs, Grey; Enclosure Type Camdenboss
Length 1.97 inch (50 mm)
Width 3.15 inch (80 mm)
Depth 5.91 inch (150 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228920 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.8 inch (122 mm)
Width 4.8 inch (122 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Handles & Accessories - General Accessories - 1427NCGPG11LB - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nylon
NEMA Rating NEMA Enclosures
View Details
2 suppliers