Camden Electronics Ltd. Pcb Box Enclosure, Abs, Black; Enclosure Type Camdenboss BIM2005/15-BLK/BLK

Description
PCB BOX ENCLOSURE, ABS, BLACK; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:50mm; External Width - Metric:80mm; External Depth - Metric:150mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
PCB BOX ENCLOSURE, ABS, BLACK; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:50mm; External Width - Metric:80mm; External Depth - Metric:150mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Box Enclosure, Abs, Black; Enclosure Type Camdenboss - 84X9896 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Box Enclosure, Abs, Black; Enclosure Type Camdenboss
84X9896
Pcb Box Enclosure, Abs, Black; Enclosure Type Camdenboss 84X9896
PCB BOX ENCLOSURE, ABS, BLACK; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:50mm; External Width - Metric:80mm; External Depth - Metric:150mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

PCB BOX ENCLOSURE, ABS, BLACK; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:50mm; External Width - Metric:80mm; External Depth - Metric:150mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 84X9896
Product Name Pcb Box Enclosure, Abs, Black; Enclosure Type Camdenboss
Length 1.97 inch (50 mm)
Width 3.15 inch (80 mm)
Depth 5.91 inch (150 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 116977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418M16 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 30 inch (762 mm)
View Details
3 suppliers