Camden Electronics Ltd. Flanged Lid Enclosure, Abs, Black; Enclosure Type Camdenboss BIM2004/IP-BLK

Description
FLANGED LID ENCLOSURE, ABS, BLACK; Enclosure Type:Flanged Lid; Enclosure Material:ABS; External Height - Metric:41mm; External Width - Metric:67mm; External Depth - Metric:140mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
FLANGED LID ENCLOSURE, ABS, BLACK; Enclosure Type:Flanged Lid; Enclosure Material:ABS; External Height - Metric:41mm; External Width - Metric:67mm; External Depth - Metric:140mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flanged Lid Enclosure, Abs, Black; Enclosure Type Camdenboss - 74M6372 - Newark, An Avnet Company
Chicago, IL, United States
Flanged Lid Enclosure, Abs, Black; Enclosure Type Camdenboss
74M6372
Flanged Lid Enclosure, Abs, Black; Enclosure Type Camdenboss 74M6372
FLANGED LID ENCLOSURE, ABS, BLACK; Enclosure Type:Flanged Lid; Enclosure Material:ABS; External Height - Metric:41mm; External Width - Metric:67mm; External Depth - Metric:140mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

FLANGED LID ENCLOSURE, ABS, BLACK; Enclosure Type:Flanged Lid; Enclosure Material:ABS; External Height - Metric:41mm; External Width - Metric:67mm; External Depth - Metric:140mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 74M6372
Product Name Flanged Lid Enclosure, Abs, Black; Enclosure Type Camdenboss
Length 1.61 inch (41 mm)
Width 2.64 inch (67 mm)
Depth 5.51 inch (140 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.51 inch (140 mm)
Width 8.5 inch (216 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418ER8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 24 inch (610 mm)
View Details
4 suppliers