Camden Electronics Ltd. Multipurpose Enclosure, Abs, Grey; Enclosure Type Camdenboss BIM2004/24-GY/GY

Description
MULTIPURPOSE ENCLOSURE, ABS, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:60mm; External Width - Metric:65mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Description
MULTIPURPOSE ENCLOSURE, ABS, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:60mm; External Width - Metric:65mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Enclosure, Abs, Grey; Enclosure Type Camdenboss - 04M8087 - Newark, An Avnet Company
Chicago, IL, United States
Multipurpose Enclosure, Abs, Grey; Enclosure Type Camdenboss
04M8087
Multipurpose Enclosure, Abs, Grey; Enclosure Type Camdenboss 04M8087
MULTIPURPOSE ENCLOSURE, ABS, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:60mm; External Width - Metric:65mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

MULTIPURPOSE ENCLOSURE, ABS, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:60mm; External Width - Metric:65mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 04M8087
Product Name Multipurpose Enclosure, Abs, Grey; Enclosure Type Camdenboss
Length 2.36 inch (60 mm)
Width 2.56 inch (65 mm)
Depth 4.72 inch (120 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 127-915 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
TNCD Flameproof Enclosure - flameproof-enclosures-stainless-steel-iic - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Walk-In Free-Standing Ductless Enclosure - AC6000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 72 inch (1829 mm)
View Details
System enclosure - 850-817/002-000 - WAGO
Specs
Length 4.72 inch (120 mm)
Width 23.62 inch (600 mm)
Depth 7.87 inch (200 mm)
View Details
2 suppliers