Camden Electronics Ltd. Pcb Box Enclosure, Abs, Orange; Enclosure Type Camdenboss BIM2004/14-ORG/ORG

Description
PCB BOX ENCLOSURE, ABS, ORANGE; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:40.01mm; External Width - Metric:65mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Orange; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
PCB BOX ENCLOSURE, ABS, ORANGE; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:40.01mm; External Width - Metric:65mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Orange; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Box Enclosure, Abs, Orange; Enclosure Type Camdenboss - 84X9894 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Box Enclosure, Abs, Orange; Enclosure Type Camdenboss
84X9894
Pcb Box Enclosure, Abs, Orange; Enclosure Type Camdenboss 84X9894
PCB BOX ENCLOSURE, ABS, ORANGE; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:40.01mm; External Width - Metric:65mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Orange; NEMA Rating:- RoHS Compliant: Yes

PCB BOX ENCLOSURE, ABS, ORANGE; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:40.01mm; External Width - Metric:65mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Orange; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 84X9894
Product Name Pcb Box Enclosure, Abs, Orange; Enclosure Type Camdenboss
Length 1.58 inch (40.01 mm)
Width 2.56 inch (65 mm)
Depth 4.72 inch (120 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 3.98 inch (101 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411M - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 3 inch (76.2 mm)
View Details
4 suppliers