Camden Electronics Ltd. Pcb Box Enclosure, Abs, Black; Enclosure Type Camdenboss BIM2003/13-BLK/BLK

Description
PCB BOX ENCLOSURE, ABS, BLACK; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:30.99mm; External Width - Metric:62mm; External Depth - Metric:112mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
PCB BOX ENCLOSURE, ABS, BLACK; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:30.99mm; External Width - Metric:62mm; External Depth - Metric:112mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Box Enclosure, Abs, Black; Enclosure Type Camdenboss - 84X9890 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Box Enclosure, Abs, Black; Enclosure Type Camdenboss
84X9890
Pcb Box Enclosure, Abs, Black; Enclosure Type Camdenboss 84X9890
PCB BOX ENCLOSURE, ABS, BLACK; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:30.99mm; External Width - Metric:62mm; External Depth - Metric:112mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

PCB BOX ENCLOSURE, ABS, BLACK; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:30.99mm; External Width - Metric:62mm; External Depth - Metric:112mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 84X9890
Product Name Pcb Box Enclosure, Abs, Black; Enclosure Type Camdenboss
Length 1.22 inch (30.99 mm)
Width 2.44 inch (62 mm)
Depth 4.41 inch (112 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 116984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHMH6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 8 inch (203 mm)
View Details
5 suppliers