PCB BOX ENCLOSURE, ABS, BLACK; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:24.99mm; External Width - Metric:50mm; External Depth - Metric:100mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 84X9887 |
| Product Name | Pcb Box Enclosure, Abs, Black; Enclosure Type Camdenboss |
| Length | 0.9839 inch (24.99 mm) |
| Width | 1.97 inch (50 mm) |
| Depth | 3.94 inch (100 mm) |
| Material | ABS; ABS |