Camden Electronics Ltd. Flanged Lid Enclosure, Abs, Black; Enclosure Type Camdenboss BIM2001/IP-BLK

Description
FLANGED LID ENCLOSURE, ABS, BLACK; Enclosure Type:Flanged Lid; Enclosure Material:ABS; External Height - Metric:40.01mm; External Width - Metric:58mm; External Depth - Metric:105mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
FLANGED LID ENCLOSURE, ABS, BLACK; Enclosure Type:Flanged Lid; Enclosure Material:ABS; External Height - Metric:40.01mm; External Width - Metric:58mm; External Depth - Metric:105mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flanged Lid Enclosure, Abs, Black; Enclosure Type Camdenboss - 74M6360 - Newark, An Avnet Company
Chicago, IL, United States
Flanged Lid Enclosure, Abs, Black; Enclosure Type Camdenboss
74M6360
Flanged Lid Enclosure, Abs, Black; Enclosure Type Camdenboss 74M6360
FLANGED LID ENCLOSURE, ABS, BLACK; Enclosure Type:Flanged Lid; Enclosure Material:ABS; External Height - Metric:40.01mm; External Width - Metric:58mm; External Depth - Metric:105mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

FLANGED LID ENCLOSURE, ABS, BLACK; Enclosure Type:Flanged Lid; Enclosure Material:ABS; External Height - Metric:40.01mm; External Width - Metric:58mm; External Depth - Metric:105mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 74M6360
Product Name Flanged Lid Enclosure, Abs, Black; Enclosure Type Camdenboss
Length 1.58 inch (40.01 mm)
Width 2.28 inch (58 mm)
Depth 4.13 inch (105 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 1416G-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 1
View Details
3 suppliers