Camden Electronics Ltd. Pcb Box Enclosure, Abs, Black; Enclosure Type Camdenboss BIM2001/11-BLK/BLK

Description
PCB BOX ENCLOSURE, ABS, BLACK; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:38.99mm; External Width - Metric:56mm; External Depth - Metric:85mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
PCB BOX ENCLOSURE, ABS, BLACK; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:38.99mm; External Width - Metric:56mm; External Depth - Metric:85mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Box Enclosure, Abs, Black; Enclosure Type Camdenboss - 84X9884 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Box Enclosure, Abs, Black; Enclosure Type Camdenboss
84X9884
Pcb Box Enclosure, Abs, Black; Enclosure Type Camdenboss 84X9884
PCB BOX ENCLOSURE, ABS, BLACK; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:38.99mm; External Width - Metric:56mm; External Depth - Metric:85mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

PCB BOX ENCLOSURE, ABS, BLACK; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:38.99mm; External Width - Metric:56mm; External Depth - Metric:85mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 84X9884
Product Name Pcb Box Enclosure, Abs, Black; Enclosure Type Camdenboss
Length 1.54 inch (38.99 mm)
Width 2.2 inch (56 mm)
Depth 3.35 inch (85 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Hand Held Enclosures - 1198344 - RS Components, Ltd.
Specs
Shape Rectangular
Length 7.72 inch (196 mm)
Width 3.94 inch (100 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1414SCM8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details