Camden Electronics Ltd. Pcb Box Enclosure, Abs, Black; Enclosure Type Camdenboss BIM2000/10-BLK/BLK

Description
PCB BOX ENCLOSURE, ABS, BLACK; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:27mm; External Width - Metric:50mm; External Depth - Metric:75mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
PCB BOX ENCLOSURE, ABS, BLACK; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:27mm; External Width - Metric:50mm; External Depth - Metric:75mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Box Enclosure, Abs, Black; Enclosure Type Camdenboss - 84X9881 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Box Enclosure, Abs, Black; Enclosure Type Camdenboss
84X9881
Pcb Box Enclosure, Abs, Black; Enclosure Type Camdenboss 84X9881
PCB BOX ENCLOSURE, ABS, BLACK; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:27mm; External Width - Metric:50mm; External Depth - Metric:75mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

PCB BOX ENCLOSURE, ABS, BLACK; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:27mm; External Width - Metric:50mm; External Depth - Metric:75mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 84X9881
Product Name Pcb Box Enclosure, Abs, Black; Enclosure Type Camdenboss
Length 1.06 inch (27 mm)
Width 1.97 inch (50 mm)
Depth 2.95 inch (75 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Adaptable Boxes - 1219698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
Depth 8.66 inch (220 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 1416G-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 1
View Details
3 suppliers