Camden Electronics Ltd. Desktop Abs Case With Aluminum Panel 5 X 6-11/16 X 2-3/4; Enclosure Type Camdenboss 21-14590

Description
Desktop ABS Case with Aluminum Panel 5" x 6-11/16" x 2-3/4"; Enclosure Type:-; Enclosure Material:ABS; External Height - Metric:169.9mm; External Width - Metric:70mm; External Depth - Metric:127mm; IP Rating:IP40; Body Color:- RoHS Compliant: Yes
Description
Desktop ABS Case with Aluminum Panel 5" x 6-11/16" x 2-3/4"; Enclosure Type:-; Enclosure Material:ABS; External Height - Metric:169.9mm; External Width - Metric:70mm; External Depth - Metric:127mm; IP Rating:IP40; Body Color:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Desktop Abs Case With Aluminum Panel 5 X 6-11/16 X 2-3/4; Enclosure Type Camdenboss - 54X8560 - Newark, An Avnet Company
Chicago, IL, United States
Desktop Abs Case With Aluminum Panel 5 X 6-11/16 X 2-3/4; Enclosure Type Camdenboss
54X8560
Desktop Abs Case With Aluminum Panel 5 X 6-11/16 X 2-3/4; Enclosure Type Camdenboss 54X8560
Desktop ABS Case with Aluminum Panel 5" x 6-11/16" x 2-3/4"; Enclosure Type:-; Enclosure Material:ABS; External Height - Metric:169.9mm; External Width - Metric:70mm; External Depth - Metric:127mm; IP Rating:IP40; Body Color:- RoHS Compliant: Yes

Desktop ABS Case with Aluminum Panel 5" x 6-11/16" x 2-3/4"; Enclosure Type:-; Enclosure Material:ABS; External Height - Metric:169.9mm; External Width - Metric:70mm; External Depth - Metric:127mm; IP Rating:IP40; Body Color:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 54X8560
Product Name Desktop Abs Case With Aluminum Panel 5 X 6-11/16 X 2-3/4; Enclosure Type Camdenboss
Length 6.69 inch (170 mm)
Width 2.76 inch (70 mm)
Depth 5 inch (127 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455Q2201BU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 8.66 inch (220 mm)
View Details
3 suppliers