Calogic, LLC Trans MOSFET N-CH 20V 0.05A SD5000N-LF

Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet
Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trans MOSFET N-CH 20V 0.05A - SD5000N-LF - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Trans MOSFET N-CH 20V 0.05A
SD5000N-LF
Trans MOSFET N-CH 20V 0.05A SD5000N-LF
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Karl Kruse GmbH & Co. KG
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number SD5000N-LF
Product Name Trans MOSFET N-CH 20V 0.05A
Package Type PDIP-16
Unlock Full Specs
to access all available technical data

Similar Products

CSD17555Q5A 30V N-ch NexFET Power MOSFET, CSD17555Q5A - CSD17555Q5A - Texas Instruments
Specs
V(BR)DSS 30 volts
rDS(on) 0.0034 ohms
IDSS 153000 milliamps
View Details
9 suppliers
55V 44A DPAK MOSFET Transistor - 278-BUK6217-55C,118 - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
PD 80000 milliwatts
View Details
4 suppliers
Advanced Linear Devices, Inc.
View Details