Calogic, LLC Diode 45V 4-Pin TO-71 DPAD2

Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet
Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode 45V 4-Pin TO-71 - DPAD2 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Diode 45V 4-Pin TO-71
DPAD2
Diode 45V 4-Pin TO-71 DPAD2
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Karl Kruse GmbH & Co. KG
Product Category Diodes
Product Number DPAD2
Product Name Diode 45V 4-Pin TO-71
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M100FF3 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 35 volts
View Details
Specs
Diode Applications Rectifier
VF 1.35 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type LLD (CRM-PFC) - Model: YG972S6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.55 volts
IR 0.0100 mA
View Details