Califia Lighting Led Light Bar, Cool White, 304.8M, 190Lm, 2W; Light Color Califia P3100-C-S

Description
LED LIGHT BAR, COOL WHITE, 304.8M, 190LM, 2W; Light Color:Cool White; Lumen Output:190lm; Power Rating:2W; Supply Voltage:24VDC; Light Bar Length:304.8m; IP Rating:-; Product Range:-; Light Supply Voltage:24V DC RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, COOL WHITE, 304.8M, 190LM, 2W; Light Color:Cool White; Lumen Output:190lm; Power Rating:2W; Supply Voltage:24VDC; Light Bar Length:304.8m; IP Rating:-; Product Range:-; Light Supply Voltage:24V DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Cool White, 304.8M, 190Lm, 2W; Light Color Califia - 28W5050 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Cool White, 304.8M, 190Lm, 2W; Light Color Califia
28W5050
Led Light Bar, Cool White, 304.8M, 190Lm, 2W; Light Color Califia 28W5050
LED LIGHT BAR, COOL WHITE, 304.8M, 190LM, 2W; Light Color:Cool White; Lumen Output:190lm; Power Rating:2W; Supply Voltage:24VDC; Light Bar Length:304.8m; IP Rating:-; Product Range:-; Light Supply Voltage:24V DC RoHS Compliant: Yes

LED LIGHT BAR, COOL WHITE, 304.8M, 190LM, 2W; Light Color:Cool White; Lumen Output:190lm; Power Rating:2W; Supply Voltage:24VDC; Light Bar Length:304.8m; IP Rating:-; Product Range:-; Light Supply Voltage:24V DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 28W5050
Product Name Led Light Bar, Cool White, 304.8M, 190Lm, 2W; Light Color Califia
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 67-SML-LXRM1205RGBCDKR-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 4-SMD, No Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 630 nm (4700 to 6300 Å)
View Details
High Output Blue LED in TO-39 Pkg - OD-469L - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Blue
Peak Wavelength 465 to 475 nm (4650 to 4750 Å)
View Details