Califia Lighting Led Light Bar, Blue, 304.8Mm, 125Lm, 5W; Light Color Califia C5500-B-DS-12

Description
LED LIGHT BAR, BLUE, 304.8MM, 125LM, 5W; Light Color:Blue; Lumen Output:125lm; Power Rating:5W; Supply Voltage:24VDC; Light Bar Length:304.8mm; IP Rating:Not Rated; Product Range:COASTLINE C5500 Series RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, BLUE, 304.8MM, 125LM, 5W; Light Color:Blue; Lumen Output:125lm; Power Rating:5W; Supply Voltage:24VDC; Light Bar Length:304.8mm; IP Rating:Not Rated; Product Range:COASTLINE C5500 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Blue, 304.8Mm, 125Lm, 5W; Light Color Califia - 47Y7650 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Blue, 304.8Mm, 125Lm, 5W; Light Color Califia
47Y7650
Led Light Bar, Blue, 304.8Mm, 125Lm, 5W; Light Color Califia 47Y7650
LED LIGHT BAR, BLUE, 304.8MM, 125LM, 5W; Light Color:Blue; Lumen Output:125lm; Power Rating:5W; Supply Voltage:24VDC; Light Bar Length:304.8mm; IP Rating:Not Rated; Product Range:COASTLINE C5500 Series RoHS Compliant: Yes

LED LIGHT BAR, BLUE, 304.8MM, 125LM, 5W; Light Color:Blue; Lumen Output:125lm; Power Rating:5W; Supply Voltage:24VDC; Light Bar Length:304.8mm; IP Rating:Not Rated; Product Range:COASTLINE C5500 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 47Y7650
Product Name Led Light Bar, Blue, 304.8Mm, 125Lm, 5W; Light Color Califia
LED Type Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
EXCELED™ Series, Dual color mini-mold Chip LED - SML-522MU8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.5x1.3 (t=0.6)
LED Type Red; Yellow; Green; Multi-Colored
Peak Wavelength 572 to 620 nm (5720 to 6200 Å)
View Details
2 suppliers
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - 1N6265 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details