LED LIGHT BAR, NEUTRAL WHITE, 304.8M, 365LM, 5W; Light Color:White; Lumen Output:365lm; Power Rating:5W; Supply Voltage:24VDC; Light Bar Length:304.8m; IP Rating:-; Product Range:-; Light Supply Voltage:24V DC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 28W5045 |
| Product Name | Led Light Bar, Neutral White, 304.8M, 365Lm, 5W; Light Color Califia |
| LED Type | White |