Califia Lighting Led Light Bar, Cool White, 304.8M, 390Lm, 5W; Light Color Califia C5000-C-S

Description
LED LIGHT BAR, COOL WHITE, 304.8M, 390LM, 5W; Light Color:Cool White; Lumen Output:390lm; Power Rating:5W; Supply Voltage:24VDC; Light Bar Length:304.8m; IP Rating:-; Product Range:-; Light Supply Voltage:24V DC RoHS Compliant: Yes
Datasheet
Description
LED LIGHT BAR, COOL WHITE, 304.8M, 390LM, 5W; Light Color:Cool White; Lumen Output:390lm; Power Rating:5W; Supply Voltage:24VDC; Light Bar Length:304.8m; IP Rating:-; Product Range:-; Light Supply Voltage:24V DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Light Bar, Cool White, 304.8M, 390Lm, 5W; Light Color Califia - 28W5044 - Newark, An Avnet Company
Chicago, IL, United States
Led Light Bar, Cool White, 304.8M, 390Lm, 5W; Light Color Califia
28W5044
Led Light Bar, Cool White, 304.8M, 390Lm, 5W; Light Color Califia 28W5044
LED LIGHT BAR, COOL WHITE, 304.8M, 390LM, 5W; Light Color:Cool White; Lumen Output:390lm; Power Rating:5W; Supply Voltage:24VDC; Light Bar Length:304.8m; IP Rating:-; Product Range:-; Light Supply Voltage:24V DC RoHS Compliant: Yes

LED LIGHT BAR, COOL WHITE, 304.8M, 390LM, 5W; Light Color:Cool White; Lumen Output:390lm; Power Rating:5W; Supply Voltage:24VDC; Light Bar Length:304.8m; IP Rating:-; Product Range:-; Light Supply Voltage:24V DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 28W5044
Product Name Led Light Bar, Cool White, 304.8M, 390Lm, 5W; Light Color Califia
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
High Brightness LED - C512A-WNS - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round
LED Type White
Peak Wavelength 465 nm (4650 Å)
View Details
EXCELED™ series side view chip LED - SML-A12P8T - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.55 (t=1.15)
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers