Cal Test Electronics, Inc. Attenuators CT4458-03

Description
RF Attenuators 3dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module
Datasheet
Description
RF Attenuators 3dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - CT4458-03 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
CT4458-03
Attenuators CT4458-03
RF Attenuators 3dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 3dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number CT4458-03
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-185-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
High IIP3 1.4 to 2.4 GHz Voltage-Controlled Variable Attenuator - SKY12235-11 - Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 1.4 to 2.4 GHz
Insertion Loss 2.5 dB
View Details
3 suppliers
Coaxial Attenuator 100W - UIYCA100AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details