Cal Test Electronics, Inc. Fuses CT4049-1.0A

Description
FUSE CERM 1A 1KVAC 1KVDC 3AB 3AG
Request a Quote Datasheet
Description
FUSE CERM 1A 1KVAC 1KVDC 3AB 3AG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 1768-CT4049-1.0A-ND - DigiKey
Thief River Falls, MN, United States
FUSE CERM 1A 1KVAC 1KVDC 3AB 3AG

FUSE CERM 1A 1KVAC 1KVDC 3AB 3AG

Buy Now Datasheet
Circuit Protection - Fuses CT4049-1.0A
FUSE CERM 1A 1KVAC 1KVDC 3AB 3AG

FUSE CERM 1A 1KVAC 1KVDC 3AB 3AG

Supplier's Site
Cartridge Fuse, Very Fast Act, 1A, 1Kv; Blow Characteristic Cal Test Electronics - 78AH3391 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Very Fast Act, 1A, 1Kv; Blow Characteristic Cal Test Electronics
78AH3391
Cartridge Fuse, Very Fast Act, 1A, 1Kv; Blow Characteristic Cal Test Electronics 78AH3391
CARTRIDGE FUSE, VERY FAST ACT, 1A, 1KV; Blow Characteristic:Very Fast Acting; Fuse Current:1A; Voltage Rating VAC:1kV; Fuse Size Metric:6.35mm x 31.8mm; Fuse Size Imperial:0.25" x 1.25"; Product Range:CT4049 Series RoHS Compliant: Yes

CARTRIDGE FUSE, VERY FAST ACT, 1A, 1KV; Blow Characteristic:Very Fast Acting; Fuse Current:1A; Voltage Rating VAC:1kV; Fuse Size Metric:6.35mm x 31.8mm; Fuse Size Imperial:0.25" x 1.25"; Product Range:CT4049 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 1768-CT4049-1.0A-ND CT4049-1.0A 78AH3391
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Very Fast Act, 1A, 1Kv; Blow Characteristic Cal Test Electronics
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 50000 amps 50000 amps
Rated Voltage 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Time Delay 1A - 813MDA-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
CCF1F Anti-Surge, Anti-Sulfur Chip Fuses -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 0.4000 amps
View Details