Cal Test Electronics, Inc. Cartridge Fuse, Very Fast Act, 0.5A, 1Kv; Blow Characteristic Cal Test Electronics CT4049-0.5A

Description
CARTRIDGE FUSE, VERY FAST ACT, 0.5A, 1KV; Blow Characteristic:Very Fast Acting; Fuse Current:500mA; Voltage Rating VAC:1kV; Fuse Size Metric:6.35mm x 31.8mm; Fuse Size Imperial:0.25" x 1.25"; Product Range:CT4049 Series RoHS Compliant: Yes
Description
CARTRIDGE FUSE, VERY FAST ACT, 0.5A, 1KV; Blow Characteristic:Very Fast Acting; Fuse Current:500mA; Voltage Rating VAC:1kV; Fuse Size Metric:6.35mm x 31.8mm; Fuse Size Imperial:0.25" x 1.25"; Product Range:CT4049 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cartridge Fuse, Very Fast Act, 0.5A, 1Kv; Blow Characteristic Cal Test Electronics - 78AH3390 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Very Fast Act, 0.5A, 1Kv; Blow Characteristic Cal Test Electronics
78AH3390
Cartridge Fuse, Very Fast Act, 0.5A, 1Kv; Blow Characteristic Cal Test Electronics 78AH3390
CARTRIDGE FUSE, VERY FAST ACT, 0.5A, 1KV; Blow Characteristic:Very Fast Acting; Fuse Current:500mA; Voltage Rating VAC:1kV; Fuse Size Metric:6.35mm x 31.8mm; Fuse Size Imperial:0.25" x 1.25"; Product Range:CT4049 Series RoHS Compliant: Yes

CARTRIDGE FUSE, VERY FAST ACT, 0.5A, 1KV; Blow Characteristic:Very Fast Acting; Fuse Current:500mA; Voltage Rating VAC:1kV; Fuse Size Metric:6.35mm x 31.8mm; Fuse Size Imperial:0.25" x 1.25"; Product Range:CT4049 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 78AH3390
Product Name Cartridge Fuse, Very Fast Act, 0.5A, 1Kv; Blow Characteristic Cal Test Electronics
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 4A - 813GMC-4 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuses - 002631008 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 12 amps
View Details
Solar PV Fuses - PV XL3 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 1500 volts
Rated Current 250 amps
View Details
Fuses - 2019-CCF1N6.3TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers