Cal Test Electronics, Inc. Attenuators CT3369A-20

Description
RF Attenuators 20dB 0Hz ~ 4GHz 50 Ohms 2W BNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 20dB 0Hz ~ 4GHz 50 Ohms 2W BNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - CT3369A-20-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
CT3369A-20-ND
Attenuators CT3369A-20-ND
RF Attenuators 20dB 0Hz ~ 4GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 20dB 0Hz ~ 4GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - CT3369A-20 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
CT3369A-20
RF and Wireless - Attenuators CT3369A-20
RF ATTENUATOR 20DB 50OHM BNC

RF ATTENUATOR 20DB 50OHM BNC

Supplier's Site
Attenuators - CT3369A-20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
CT3369A-20
Attenuators CT3369A-20
RF Attenuators 20dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 20dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number CT3369A-20-ND CT3369A-20 CT3369A-20
Product Name Attenuators RF and Wireless - Attenuators Attenuators
Attenuation 20 dB 20 dB 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-185-01-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
0.7-4.0 GHz Five-Bit Digital Attenuator with Serial-to-Parallel Driver (0.5 dB LSB) - SKY12345-362LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.7000 to 4 GHz
Attenuation 15.5 dB
View Details
5 suppliers
Coaxial Attenuator 5W – N DC-8GHz - UIYCA5AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details