Cal Test Electronics, Inc. Attenuators CT3369A-08

Description
RF Attenuators 8dB 0Hz ~ 4GHz 50 Ohms 2W BNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 8dB 0Hz ~ 4GHz 50 Ohms 2W BNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - CT3369A-08-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
CT3369A-08-ND
Attenuators CT3369A-08-ND
RF Attenuators 8dB 0Hz ~ 4GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 8dB 0Hz ~ 4GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet
Attenuators - CT3369A-08 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
CT3369A-08
Attenuators CT3369A-08
RF Attenuators 8dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 8dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - CT3369A-08 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
CT3369A-08
RF and Wireless - Attenuators CT3369A-08
RF ATTENUATOR 8DB 50OHM BNC

RF ATTENUATOR 8DB 50OHM BNC

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number CT3369A-08-ND CT3369A-08 CT3369A-08
Product Name Attenuators Attenuators RF and Wireless - Attenuators
Attenuation 8 dB 8 dB 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
4dB DC-40GHz MMIC Attenuator - ATN04-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuator - Variable Voltage - 1125613 - Richardson RFPD
Specs
Attenuator Type Variable
Frequency 2 to 25 GHz
Insertion Loss 2 dB
View Details
Coaxial Attenuator - 5o205000 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details