Cal Test Electronics, Inc. Attenuators CT3369A-06

Description
RF Attenuators 6dB 0Hz ~ 4GHz 50 Ohms 2W BNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 6dB 0Hz ~ 4GHz 50 Ohms 2W BNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - CT3369A-06-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
CT3369A-06-ND
Attenuators CT3369A-06-ND
RF Attenuators 6dB 0Hz ~ 4GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 6dB 0Hz ~ 4GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet
Attenuators - CT3369A-06 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
CT3369A-06
Attenuators CT3369A-06
RF Attenuators 6dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 6dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - CT3369A-06 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
CT3369A-06
RF and Wireless - Attenuators CT3369A-06
RF ATTENUATOR 6DB 50OHM BNC

RF ATTENUATOR 6DB 50OHM BNC

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number CT3369A-06-ND CT3369A-06 CT3369A-06
Product Name Attenuators Attenuators RF and Wireless - Attenuators
Attenuation 6 dB 6 dB 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-24-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
High IIP3 2.1 to 3.1 GHz Voltage-Controlled Variable Attenuator - SKY12233-11 - Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 2.1 to 3.1 GHz
Insertion Loss 1.5 dB
View Details
5 suppliers
Coaxial Attenuator 200W 3GHz - UIYCA200AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details