Cal Test Electronics, Inc. Attenuators CT3369A-03

Description
RF Attenuators 3dB 0Hz ~ 4GHz 50 Ohms 2W BNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 3dB 0Hz ~ 4GHz 50 Ohms 2W BNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - CT3369A-03-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
CT3369A-03-ND
Attenuators CT3369A-03-ND
RF Attenuators 3dB 0Hz ~ 4GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 3dB 0Hz ~ 4GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - CT3369A-03 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
CT3369A-03
RF and Wireless - Attenuators CT3369A-03
RF ATTENUATOR 3DB 50OHM MODULE

RF ATTENUATOR 3DB 50OHM MODULE

Supplier's Site
Attenuators - CT3369A-03 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
CT3369A-03
Attenuators CT3369A-03
RF Attenuators 3dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 3dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number CT3369A-03-ND CT3369A-03 CT3369A-03
Product Name Attenuators RF and Wireless - Attenuators Attenuators
Attenuation 3 dB 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ColorConnect Attenuators - AT-185-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Fixed Attenuator Pads - ATN3580-08 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 8 dB
View Details
6 suppliers
Coaxial Attenuator 25W - UIYCA25AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details