Cal Test Electronics, Inc. RF Terminators CT3337-50

Description
RF Terminators SMA male Terminator, 50ohm, 18GHz 1.05:1, 1W
Datasheet
Description
RF Terminators SMA male Terminator, 50ohm, 18GHz 1.05:1, 1W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Terminators - CT3337-50 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Terminators
CT3337-50
RF Terminators CT3337-50
RF Terminators SMA male Terminator, 50ohm, 18GHz 1.05:1, 1W

RF Terminators SMA male Terminator, 50ohm, 18GHz 1.05:1, 1W

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF Terminations
Product Number CT3337-50
Product Name RF Terminators
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

KAT5005B-4×5 - KAT5005B-4×5 - KRYTAR, Inc.
Specs
Terminator Type End Launch Terminator
Frequency Range 0.0 to 50000 MHz
VSWR 1.50 to ? :1
View Details
TF50-110M, GaAs MMIC DC to 110GHz 50? Termination - TF50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details
 - 1123148 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Bnc
Frequency Range 4000 MHz
View Details
Terminations - NCT18K3 - kTB Solutions
Specs
Connector Type Type N; N
Frequency Range 0.0 to 18000 MHz
Power 300 watts
View Details