Cal Test Electronics, Inc. Test Leads CT3219-100

Description
Test Leads MiniPro Both Ends PVC .40 100cm Pr B/R
Description
Test Leads MiniPro Both Ends PVC .40 100cm Pr B/R

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Leads
CT3219-100
Test Leads CT3219-100
Test Leads MiniPro Both Ends PVC .40 100cm Pr B/R

Test Leads MiniPro Both Ends PVC .40 100cm Pr B/R

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Electrical Test Probes
Product Number CT3219-100
Product Name Test Leads
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9540A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
XR Mini-Hook to Shrouded Right Angle Banana Plug, 18 AWG PVC Test Lead - 632XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
EZiCoax: Single-piece Coax for Interposer Solutions -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details