Cal Test Electronics, Inc. RF Terminators CT2944-75

Description
RF Terminators BNC FEED-THRU TERM (m-f) 1GH 1W 75 Ohm
Datasheet
Description
RF Terminators BNC FEED-THRU TERM (m-f) 1GH 1W 75 Ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Terminators - CT2944-75 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Terminators
CT2944-75
RF Terminators CT2944-75
RF Terminators BNC FEED-THRU TERM (m-f) 1GH 1W 75 Ohm

RF Terminators BNC FEED-THRU TERM (m-f) 1GH 1W 75 Ohm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF Terminations
Product Number CT2944-75
Product Name RF Terminators
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o212018S - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 0.0 to 18000 MHz
View Details
Space Qualified Coaxial Termination T2M-TV - T2M-TV - KRYTAR, Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 3.5mm
Frequency Range ? to 26500 MHz
View Details
 - 1123154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Bnc
Frequency Range 4000 MHz
View Details
TF50-110M, GaAs MMIC DC to 110GHz 50? Termination - TF50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details