Cal Test Electronics, Inc. Test Lead, 4Mm Stacking Banana Plug, 1M; Test Connector Type A Cal Test Electronics CT2131-100-2

Description
TEST LEAD, 4MM STACKING BANANA PLUG, 1M; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:3.3ft; Lead Length - Metric:1m; Insulator Colour:Red; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, 4MM STACKING BANANA PLUG, 1M; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:3.3ft; Lead Length - Metric:1m; Insulator Colour:Red; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 4Mm Stacking Banana Plug, 1M; Test Connector Type A Cal Test Electronics - 52AC2133 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 4Mm Stacking Banana Plug, 1M; Test Connector Type A Cal Test Electronics
52AC2133
Test Lead, 4Mm Stacking Banana Plug, 1M; Test Connector Type A Cal Test Electronics 52AC2133
TEST LEAD, 4MM STACKING BANANA PLUG, 1M; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:3.3ft; Lead Length - Metric:1m; Insulator Colour:Red; Product Range:- RoHS Compliant: Yes

TEST LEAD, 4MM STACKING BANANA PLUG, 1M; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:3.3ft; Lead Length - Metric:1m; Insulator Colour:Red; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52AC2133
Product Name Test Lead, 4Mm Stacking Banana Plug, 1M; Test Connector Type A Cal Test Electronics
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 120 Housings Green - 1321G4-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 240.0 amps
View Details
3 suppliers