BLUETOOTH COMPATIBLE KIT, 2.4GHZ, 15M; Bluetooth Version:Bluetooth 3.0; Supply Voltage Min:3.15V; Supply Voltage Max:3.3V; Signal Range Max:15m; Data Rate:-; Bluetooth Class:Class 2; Receive Sensitivity:80dBm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 97W8194 |
| Product Name | Bluetooth Compatible Kit, 2.4Ghz, 15M; Bluetooth Version Global Specialties |