Global Specialties Meter, Watt; 115 VAC @ 60 Hz; 20 A; 1999 W (Max.); 0.5 to Unity; 60 Hz; 3.5 1522

Description
Global model 1522 Digital Wattmeter is an accurate low cost instrument designed for use in engineering, quality control and production test departments to determine the power consumption of equipment operating directly from a standard 115 VAC, 60 Hz line. The 1522 features a large LED display and can measure upt to 1999 Watts. In addition to power measurement, the wattmeter measures AC (true RMS) voltage and AC (True RMS) current. The 1522 is easy to operate and each measurement function, voltage (V), current (I) or power (W) is selected by a simple pushbutton switch on the front panel. The Digital Wattmeter can be connected to two different loads, where the total load current can be up to 20 A maximum. Features Measures True RMS voltage Measures True RMS current Measures True power Touch-activated switches Large 3.5 digit green LED digital display Front and rear outlets Powered over range indication Rugged case design Model 1522 P/N 105-1522
Description
Global model 1522 Digital Wattmeter is an accurate low cost instrument designed for use in engineering, quality control and production test departments to determine the power consumption of equipment operating directly from a standard 115 VAC, 60 Hz line. The 1522 features a large LED display and can measure upt to 1999 Watts. In addition to power measurement, the wattmeter measures AC (true RMS) voltage and AC (True RMS) current. The 1522 is easy to operate and each measurement function, voltage (V), current (I) or power (W) is selected by a simple pushbutton switch on the front panel. The Digital Wattmeter can be connected to two different loads, where the total load current can be up to 20 A maximum. Features Measures True RMS voltage Measures True RMS current Measures True power Touch-activated switches Large 3.5 digit green LED digital display Front and rear outlets Powered over range indication Rugged case design Model 1522 P/N 105-1522

Suppliers

Company
Product
Description
Supplier Links
Meter, Watt; 115 VAC @ 60 Hz; 20 A; 1999 W (Max.); 0.5 to Unity; 60 Hz; 3.5 - 70156608 - Allied Electronics, Inc.
Fort Worth, TX, USA
Meter, Watt; 115 VAC @ 60 Hz; 20 A; 1999 W (Max.); 0.5 to Unity; 60 Hz; 3.5
70156608
Meter, Watt; 115 VAC @ 60 Hz; 20 A; 1999 W (Max.); 0.5 to Unity; 60 Hz; 3.5 70156608
Global model 1522 Digital Wattmeter is an accurate low cost instrument designed for use in engineering, quality control and production test departments to determine the power consumption of equipment operating directly from a standard 115 VAC, 60 Hz line. The 1522 features a large LED display and can measure upt to 1999 Watts. In addition to power measurement, the wattmeter measures AC (true RMS) voltage and AC (True RMS) current. The 1522 is easy to operate and each measurement function, voltage (V), current (I) or power (W) is selected by a simple pushbutton switch on the front panel. The Digital Wattmeter can be connected to two different loads, where the total load current can be up to 20 A maximum. Features Measures True RMS voltage Measures True RMS current Measures True power Touch-activated switches Large 3.5 digit green LED digital display Front and rear outlets Powered over range indication Rugged case design Model 1522 P/N 105-1522

Global model 1522 Digital Wattmeter is an accurate low cost instrument designed for use in engineering, quality control and production test departments to determine the power consumption of equipment operating directly from a standard 115 VAC, 60 Hz line. The 1522 features a large LED display and can measure upt to 1999 Watts. In addition to power measurement, the wattmeter measures AC (true RMS) voltage and AC (True RMS) current. The 1522 is easy to operate and each measurement function, voltage (V), current (I) or power (W) is selected by a simple pushbutton switch on the front panel. The Digital Wattmeter can be connected to two different loads, where the total load current can be up to 20 A maximum.
Features

  • Measures True RMS voltage Measures
  • True RMS current
  • Measures True power
  • Touch-activated switches
  • Large 3.5 digit green LED digital display
  • Front and rear outlets
  • Powered over range indication
  • Rugged case design
  • Model 1522 P/N 105-1522
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Meters
Product Number 70156608
Product Name Meter, Watt; 115 VAC @ 60 Hz; 20 A; 1999 W (Max.); 0.5 to Unity; 60 Hz; 3.5
Display Type Digital
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meters - 1241963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Clamp Meter
Standards and Certifications RoHS
View Details
Power Meters - 4240 - Maury Microwave
Maury Microwave
Specs
dBm Measurement Range -70 to ? dBm
Sampling Rate 200 Hz
View Details