Global Specialties Bench Power Supply, Linear, 0-32 VDC @ 0-5 A, 2 Digital Readouts, CV/CC 1332A

Description
Global Specialties has successfully combined performance and economy to provide compact, fully solid state single output power supplies which deliver DC power in its purest form. The 1332A offers continuously variable voltage and current outputs to suit a wide range of applications, and can be operated in constant voltage (CV) or constant current (CC) modes. Automatic overload protection is achieved by fast transition from CV to CC modes and may be set at any point in the voltage or current range. Separate front panel meters are provided to monitor output voltage and load current. Output voltage and current limit settings can be varied manually using front panel coarse and fine controls. Outputs are floating - neither the output, nor the negative terminal (nor any point within the regulator circuitry) is connected to ground. The supplies are designed to operate in an ambient temperature of 40 degrees C and the full output may be drawn continuously under full load provided free air circulation is allowed. The performance, price, and quality of these DC supplies make them indispensable tools for product development, testing, quality control, servicing and education. Features Continuously variable with coarse and fine controls Continuously variable with coarse and fine controls Short circuit protected Two digital readouts — Monitors current and voltage simultaneously Constant voltage or constant current mode with LED indicators Heavy duty transformer isolated design 0-5A
Description
Global Specialties has successfully combined performance and economy to provide compact, fully solid state single output power supplies which deliver DC power in its purest form. The 1332A offers continuously variable voltage and current outputs to suit a wide range of applications, and can be operated in constant voltage (CV) or constant current (CC) modes. Automatic overload protection is achieved by fast transition from CV to CC modes and may be set at any point in the voltage or current range. Separate front panel meters are provided to monitor output voltage and load current. Output voltage and current limit settings can be varied manually using front panel coarse and fine controls. Outputs are floating - neither the output, nor the negative terminal (nor any point within the regulator circuitry) is connected to ground. The supplies are designed to operate in an ambient temperature of 40 degrees C and the full output may be drawn continuously under full load provided free air circulation is allowed. The performance, price, and quality of these DC supplies make them indispensable tools for product development, testing, quality control, servicing and education. Features Continuously variable with coarse and fine controls Continuously variable with coarse and fine controls Short circuit protected Two digital readouts — Monitors current and voltage simultaneously Constant voltage or constant current mode with LED indicators Heavy duty transformer isolated design 0-5A

Suppliers

Company
Product
Description
Supplier Links
Bench Power Supply, Linear, 0-32 VDC @ 0-5 A, 2 Digital Readouts, CV/CC - 70156604 - Allied Electronics, Inc.
Fort Worth, TX, USA
Bench Power Supply, Linear, 0-32 VDC @ 0-5 A, 2 Digital Readouts, CV/CC
70156604
Bench Power Supply, Linear, 0-32 VDC @ 0-5 A, 2 Digital Readouts, CV/CC 70156604
Global Specialties has successfully combined performance and economy to provide compact, fully solid state single output power supplies which deliver DC power in its purest form. The 1332A offers continuously variable voltage and current outputs to suit a wide range of applications, and can be operated in constant voltage (CV) or constant current (CC) modes. Automatic overload protection is achieved by fast transition from CV to CC modes and may be set at any point in the voltage or current range. Separate front panel meters are provided to monitor output voltage and load current. Output voltage and current limit settings can be varied manually using front panel coarse and fine controls. Outputs are floating - neither the output, nor the negative terminal (nor any point within the regulator circuitry) is connected to ground. The supplies are designed to operate in an ambient temperature of 40 degrees C and the full output may be drawn continuously under full load provided free air circulation is allowed. The performance, price, and quality of these DC supplies make them indispensable tools for product development, testing, quality control, servicing and education. Features Continuously variable with coarse and fine controls Continuously variable with coarse and fine controls Short circuit protected Two digital readouts — Monitors current and voltage simultaneously Constant voltage or constant current mode with LED indicators Heavy duty transformer isolated design 0-5A

Global Specialties has successfully combined performance and economy to provide compact, fully solid state single output power supplies which deliver DC power in its purest form. The 1332A offers continuously variable voltage and current outputs to suit a wide range of applications, and can be operated in constant voltage (CV) or constant current (CC) modes. Automatic overload protection is achieved by fast transition from CV to CC modes and may be set at any point in the voltage or current range. Separate front panel meters are provided to monitor output voltage and load current. Output voltage and current limit settings can be varied manually using front panel coarse and fine controls. Outputs are floating - neither the output, nor the negative terminal (nor any point within the regulator circuitry) is connected to ground. The supplies are designed to operate in an ambient temperature of 40 degrees C and the full output may be drawn continuously under full load provided free air circulation is allowed. The performance, price, and quality of these DC supplies make them indispensable tools for product development, testing, quality control, servicing and education.
Features

  • Continuously variable with coarse and fine controls
  • Continuously variable with coarse and fine controls
  • Short circuit protected
  • Two digital readouts — Monitors current and voltage simultaneously
  • Constant voltage or constant current mode with LED indicators
  • Heavy duty transformer isolated design 0-5A
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70156604
Product Name Bench Power Supply, Linear, 0-32 VDC @ 0-5 A, 2 Digital Readouts, CV/CC
Type DC Power Supply
Technology Linear Power Supply
Operating Temperature 0 to 40 C (32 to 104 F)
DC Output Voltage 32.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Kinetix 5700 275mm DC Bus Bar - 2198-BARCON-275DC200 - Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details