Global Specialties Power Supplies (Test, Bench) 1325

Description
1 ~ 16VDC Output Bench (AC to DC) Power Supply LED 0 ~ 5A Output 80W Features USB Charge Port(s)
Request a Quote Datasheet
Description
1 ~ 16VDC Output Bench (AC to DC) Power Supply LED 0 ~ 5A Output 80W Features USB Charge Port(s)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - GS1325-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
GS1325-ND
Power Supplies (Test, Bench) GS1325-ND
1 ~ 16VDC Output Bench (AC to DC) Power Supply LED 0 ~ 5A Output 80W Features USB Charge Port(s)

1 ~ 16VDC Output Bench (AC to DC) Power Supply LED 0 ~ 5A Output 80W Features USB Charge Port(s)

Buy Now Datasheet
Power Supply W/usb O/p, 1-16V, 5A, 80W; Power Supply Output Type Global Specialties - 84AC6154 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply W/usb O/p, 1-16V, 5A, 80W; Power Supply Output Type Global Specialties
84AC6154
Power Supply W/usb O/p, 1-16V, 5A, 80W; Power Supply Output Type Global Specialties 84AC6154
POWER SUPPLY W/USB O/P, 1-16V, 5A, 80W; Power Supply Output Type:-; No. of Outputs:1 Output; Output Voltage Min:1VDC; Output Voltage Max:16VDC; Output Current Min:0A; Output Current Max:5A; Power Rating:80W; Supply Voltage Min:100VACRoHS Compliant: Yes

POWER SUPPLY W/USB O/P, 1-16V, 5A, 80W; Power Supply Output Type:-; No. of Outputs:1 Output; Output Voltage Min:1VDC; Output Voltage Max:16VDC; Output Current Min:0A; Output Current Max:5A; Power Rating:80W; Supply Voltage Min:100VACRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number GS1325-ND 84AC6154
Product Name Power Supplies (Test, Bench) Power Supply W/usb O/p, 1-16V, 5A, 80W; Power Supply Output Type Global Specialties
Type DC Power Supply; 1
Regulatory Compliance ROHS COMP
DC Output Voltage 1.0 to 16.0 volts 1.0 to 16.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
1.5 - 30W DC-DC Converters - CCG10-12-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details