Global Specialties Power Supplies (Test, Bench) 1320

Description
0 ~ 32VDC, 0 ~ 32VDC, 5VDC Output Bench (AC to DC) Power Supply LED 0 ~ 3A, 0 ~ 3A, 3A Output Features Regulated, Series and Parallel Modes
Request a Quote
Description
0 ~ 32VDC, 0 ~ 32VDC, 5VDC Output Bench (AC to DC) Power Supply LED 0 ~ 3A, 0 ~ 3A, 3A Output Features Regulated, Series and Parallel Modes
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC Power Supply model 1320 features three independent outputs with adjustable and fixed voltage options, capable of delivering a maximum output of 32V and 3A per channel. It operates in constant voltage (CV) and constant current (CC) modes with automatic crossover, ensuring reliable performance for various applications. The device includes individual control for voltage and current on variable outputs, along with separate 4-digit displays for monitoring. It offers overload protection and LED indicators for operational status. The power supply can be connected in parallel, series, or independent modes, and multiple units can be linked for increased output. The input voltage can be selected between 120 VAC and 240 VAC, making it versatile for different environments. The dimensions of the unit are 9 x 6.7 x 12.2 inches, and it weighs 16.5 lbs.

Datasheet Summary
Powered by GS/AI

The DC Power Supply model 1320 features three independent outputs with adjustable and fixed voltage options, capable of delivering a maximum output of 32V and 3A per channel. It operates in constant voltage (CV) and constant current (CC) modes with automatic crossover, ensuring reliable performance for various applications. The device includes individual control for voltage and current on variable outputs, along with separate 4-digit displays for monitoring. It offers overload protection and LED indicators for operational status. The power supply can be connected in parallel, series, or independent modes, and multiple units can be linked for increased output. The input voltage can be selected between 120 VAC and 240 VAC, making it versatile for different environments. The dimensions of the unit are 9 x 6.7 x 12.2 inches, and it weighs 16.5 lbs.

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - GS1320-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
GS1320-ND
Power Supplies (Test, Bench) GS1320-ND
0 ~ 32VDC, 0 ~ 32VDC, 5VDC Output Bench (AC to DC) Power Supply LED 0 ~ 3A, 0 ~ 3A, 3A Output Features Regulated, Series and Parallel Modes

0 ~ 32VDC, 0 ~ 32VDC, 5VDC Output Bench (AC to DC) Power Supply LED 0 ~ 3A, 0 ~ 3A, 3A Output Features Regulated, Series and Parallel Modes

Buy Now Datasheet
Dc Power Supply, 3Ch, 32V, 3A, Adj/fixed; Power Supply Output Type Global Specialties - 59Y8785 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Supply, 3Ch, 32V, 3A, Adj/fixed; Power Supply Output Type Global Specialties
59Y8785
Dc Power Supply, 3Ch, 32V, 3A, Adj/fixed; Power Supply Output Type Global Specialties 59Y8785
DC POWER SUPPLY, 3CH, 32V, 3A, ADJ/FIXED; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:3A; Power Rating:195VA RoHS Compliant: Yes

DC POWER SUPPLY, 3CH, 32V, 3A, ADJ/FIXED; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:3A; Power Rating:195VA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number GS1320-ND 59Y8785
Product Name Power Supplies (Test, Bench) Dc Power Supply, 3Ch, 32V, 3A, Adj/fixed; Power Supply Output Type Global Specialties
Type DC Power Supply; 1 DC Power Supply
DC Output Voltage 0.0 to 32.0 volts 0.0 to 32.0 volts
DC Output Current 0.0 to 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply, Ac-Dc, 48V, 0.84A; Power Supply Approvals Advantech - 46AC8410 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 48.0 volts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
3590-Series - 3590-2C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details