Global Specialties Power Supply, Ac/dc, Adj, 25V, 1A; Product Range Global Specialties 1315D

Description
POWER SUPPLY, AC/DC, ADJ, 25V, 1A; Product Range:-; Output Power Max:-; Output Voltage Max:25V; Output Current Max:5A; No. of Phases:Single Phase; Interface Type:-; Plug Type:-; Input Voltage:115V AC, 230V AC; No. of Outputs:1OutputsRoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC/DC, ADJ, 25V, 1A; Product Range:-; Output Power Max:-; Output Voltage Max:25V; Output Current Max:5A; No. of Phases:Single Phase; Interface Type:-; Plug Type:-; Input Voltage:115V AC, 230V AC; No. of Outputs:1OutputsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac/dc, Adj, 25V, 1A; Product Range Global Specialties - 33X1773 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac/dc, Adj, 25V, 1A; Product Range Global Specialties
33X1773
Power Supply, Ac/dc, Adj, 25V, 1A; Product Range Global Specialties 33X1773
POWER SUPPLY, AC/DC, ADJ, 25V, 1A; Product Range:-; Output Power Max:-; Output Voltage Max:25V; Output Current Max:5A; No. of Phases:Single Phase; Interface Type:-; Plug Type:-; Input Voltage:115V AC, 230V AC; No. of Outputs:1OutputsRoHS Compliant: Yes

POWER SUPPLY, AC/DC, ADJ, 25V, 1A; Product Range:-; Output Power Max:-; Output Voltage Max:25V; Output Current Max:5A; No. of Phases:Single Phase; Interface Type:-; Plug Type:-; Input Voltage:115V AC, 230V AC; No. of Outputs:1OutputsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 33X1773
Product Name Power Supply, Ac/dc, Adj, 25V, 1A; Product Range Global Specialties
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 60W 24V - PSD-A60W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
3590-Series - 3590-2A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details