Global Specialties Power Supply; DC Type of Power Supply; 0 to 32 VDC; 0 to 2 A (Max.) 1302B(105-1307)

Description
The Global Specialties Model 1302-B Power Supply is a fully regulated triple output power source designed to meet virtually all DC voltage requirements. It is an indispensable tool for product development, testing, quality control, servicing, and education. This power supply is especially useful for analog and digital circuit design, offering a fixed/variable 5 VDC output which is optimal for TTL applications. The two main outputs are continuously variable from 0 to 32 V and can supply 2 A maximum each. They can be operated in constant voltage or constant current modes. Automatic overload protection is achieved by fast transition from CV to CC mode and may be set at any point in the voltage or current range. Separate front panel meters are provided to monitor output voltage and load current for the 32 V sections. Switch selection is provided to enable either voltage or current monitoring for each section. In addition, a separate 5V output is provided with variation from 4.5 VDC to 5.5 VDC maximum Features Triple output, two 0-32 V @ 2 A and one 5 VDC (variable from 4.5 VDC to 5.5 VDC) @ 5 A Isolated, independent supplies Series and parallel operation Short circuit protected Two digital readouts — monitor current or voltage Constant voltage or constant current mode with green and red LED indicators Heavy duty transformer isolated design
Description
The Global Specialties Model 1302-B Power Supply is a fully regulated triple output power source designed to meet virtually all DC voltage requirements. It is an indispensable tool for product development, testing, quality control, servicing, and education. This power supply is especially useful for analog and digital circuit design, offering a fixed/variable 5 VDC output which is optimal for TTL applications. The two main outputs are continuously variable from 0 to 32 V and can supply 2 A maximum each. They can be operated in constant voltage or constant current modes. Automatic overload protection is achieved by fast transition from CV to CC mode and may be set at any point in the voltage or current range. Separate front panel meters are provided to monitor output voltage and load current for the 32 V sections. Switch selection is provided to enable either voltage or current monitoring for each section. In addition, a separate 5V output is provided with variation from 4.5 VDC to 5.5 VDC maximum Features Triple output, two 0-32 V @ 2 A and one 5 VDC (variable from 4.5 VDC to 5.5 VDC) @ 5 A Isolated, independent supplies Series and parallel operation Short circuit protected Two digital readouts — monitor current or voltage Constant voltage or constant current mode with green and red LED indicators Heavy duty transformer isolated design

Suppliers

Company
Product
Description
Supplier Links
Power Supply; DC Type of Power Supply; 0 to 32 VDC; 0 to 2 A (Max.) - 70156605 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; DC Type of Power Supply; 0 to 32 VDC; 0 to 2 A (Max.)
70156605
Power Supply; DC Type of Power Supply; 0 to 32 VDC; 0 to 2 A (Max.) 70156605
The Global Specialties Model 1302-B Power Supply is a fully regulated triple output power source designed to meet virtually all DC voltage requirements. It is an indispensable tool for product development, testing, quality control, servicing, and education. This power supply is especially useful for analog and digital circuit design, offering a fixed/variable 5 VDC output which is optimal for TTL applications. The two main outputs are continuously variable from 0 to 32 V and can supply 2 A maximum each. They can be operated in constant voltage or constant current modes. Automatic overload protection is achieved by fast transition from CV to CC mode and may be set at any point in the voltage or current range. Separate front panel meters are provided to monitor output voltage and load current for the 32 V sections. Switch selection is provided to enable either voltage or current monitoring for each section. In addition, a separate 5V output is provided with variation from 4.5 VDC to 5.5 VDC maximum Features Triple output, two 0-32 V @ 2 A and one 5 VDC (variable from 4.5 VDC to 5.5 VDC) @ 5 A Isolated, independent supplies Series and parallel operation Short circuit protected Two digital readouts — monitor current or voltage Constant voltage or constant current mode with green and red LED indicators Heavy duty transformer isolated design

The Global Specialties Model 1302-B Power Supply is a fully regulated triple output power source designed to meet virtually all DC voltage requirements. It is an indispensable tool for product development, testing, quality control, servicing, and education. This power supply is especially useful for analog and digital circuit design, offering a fixed/variable 5 VDC output which is optimal for TTL applications. The two main outputs are continuously variable from 0 to 32 V and can supply 2 A maximum each. They can be operated in constant voltage or constant current modes. Automatic overload protection is achieved by fast transition from CV to CC mode and may be set at any point in the voltage or current range. Separate front panel meters are provided to monitor output voltage and load current for the 32 V sections. Switch selection is provided to enable either voltage or current monitoring for each section. In addition, a separate 5V output is provided with variation from 4.5 VDC to 5.5 VDC maximum
Features

  • Triple output, two 0-32 V @ 2 A and one 5 VDC (variable from 4.5 VDC to 5.5 VDC) @ 5 A
  • Isolated, independent supplies
  • Series and parallel operation
  • Short circuit protected
  • Two digital readouts — monitor current or voltage
  • Constant voltage or constant current mode with green and red LED indicators
  • Heavy duty transformer isolated design
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70156605
Product Name Power Supply; DC Type of Power Supply; 0 to 32 VDC; 0 to 2 A (Max.)
Type DC Power Supply
Operating Temperature 0 to 40 C (32 to 104 F)
DC Output Voltage 5.0 to 32.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

LN-Series - LN010NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details