Cal-Chip Electronics Tantalum Capacitors TCKIX106ETLSR250

Description
TANT 10% 50V 10UF E LSR 250
Request a Quote Datasheet
Description
TANT 10% 50V 10UF E LSR 250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 4713-TCKIX106ETLSR250DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCKIX106ETLSR250DKR-ND
Tantalum Capacitors 4713-TCKIX106ETLSR250DKR-ND
TANT 10% 50V 10UF E LSR 250

TANT 10% 50V 10UF E LSR 250

Buy Now Datasheet
Tantalum Capacitors - 4713-TCKIX106ETLSR250CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCKIX106ETLSR250CT-ND
Tantalum Capacitors 4713-TCKIX106ETLSR250CT-ND
TANT 10% 50V 10UF E LSR 250

TANT 10% 50V 10UF E LSR 250

Buy Now Datasheet
Tantalum Capacitors - 4713-TCKIX106ETLSR250TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCKIX106ETLSR250TR-ND
Tantalum Capacitors 4713-TCKIX106ETLSR250TR-ND
TANT 10% 50V 10UF E LSR 250

TANT 10% 50V 10UF E LSR 250

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-TCKIX106ETLSR250DKR-ND 4713-TCKIX106ETLSR250CT-ND
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0603F0500561JCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1725471 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details