Cal-Chip Electronics Tantalum Capacitors TCKIV336ET

Description
TANT 10% 35V 33UF E CASE STD
Request a Quote Datasheet
Description
TANT 10% 35V 33UF E CASE STD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 4713-TCKIV336ETTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCKIV336ETTR-ND
Tantalum Capacitors 4713-TCKIV336ETTR-ND
TANT 10% 35V 33UF E CASE STD

TANT 10% 35V 33UF E CASE STD

Buy Now Datasheet
Tantalum Capacitors - 4713-TCKIV336ETCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCKIV336ETCT-ND
Tantalum Capacitors 4713-TCKIV336ETCT-ND
TANT 10% 35V 33UF E CASE STD

TANT 10% 35V 33UF E CASE STD

Buy Now Datasheet
Tantalum Capacitors - 4713-TCKIV336ETDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCKIV336ETDKR-ND
Tantalum Capacitors 4713-TCKIV336ETDKR-ND
TANT 10% 35V 33UF E CASE STD

TANT 10% 35V 33UF E CASE STD

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-TCKIV336ETTR-ND 4713-TCKIV336ETDKR-ND
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Ceramic Capacitors - 1763-1161-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101462U025AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details