TANT 10% 35V 1.5UF B CASE STD
TANT 10% 35V 1.5UF B CASE STD
TANT 10% 35V 1.5UF B CASE STD
TANT 10% 35V 1.5UF B CASE STD
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 4713-TCKIV155BTDKR-ND | 4713-TCKIV155BTTR-ND | TCKIV155BT |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 1.5 microF | 1.5 microF | 1.5 microF |