Cal-Chip Electronics Tantalum Capacitors TCKID107DT

Description
TANT 10% 20V 100UF D CASE STD
Request a Quote Datasheet
Description
TANT 10% 20V 100UF D CASE STD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 4713-TCKID107DTTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCKID107DTTR-ND
Tantalum Capacitors 4713-TCKID107DTTR-ND
TANT 10% 20V 100UF D CASE STD

TANT 10% 20V 100UF D CASE STD

Buy Now Datasheet
Tantalum Capacitors - 4713-TCKID107DTDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCKID107DTDKR-ND
Tantalum Capacitors 4713-TCKID107DTDKR-ND
TANT 10% 20V 100UF D CASE STD

TANT 10% 20V 100UF D CASE STD

Buy Now Datasheet
Tantalum Capacitors - 4713-TCKID107DTCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCKID107DTCT-ND
Tantalum Capacitors 4713-TCKID107DTCT-ND
TANT 10% 20V 100UF D CASE STD

TANT 10% 20V 100UF D CASE STD

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-TCKID107DTTR-ND 4713-TCKID107DTDKR-ND
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - 0603J0100101JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101303U050CC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details