Cal-Chip Electronics Tantalum Capacitors TCKIA336AT

Description
TANT 10% 10V 33UF A CASE STD
Request a Quote Datasheet
Description
TANT 10% 10V 33UF A CASE STD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 4713-TCKIA336ATCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCKIA336ATCT-ND
Tantalum Capacitors 4713-TCKIA336ATCT-ND
TANT 10% 10V 33UF A CASE STD

TANT 10% 10V 33UF A CASE STD

Buy Now Datasheet
Tantalum Capacitors - 4713-TCKIA336ATDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCKIA336ATDKR-ND
Tantalum Capacitors 4713-TCKIA336ATDKR-ND
TANT 10% 10V 33UF A CASE STD

TANT 10% 10V 33UF A CASE STD

Buy Now Datasheet
Tantalum Capacitors - 4713-TCKIA336ATTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCKIA336ATTR-ND
Tantalum Capacitors 4713-TCKIA336ATTR-ND
TANT 10% 10V 33UF A CASE STD

TANT 10% 10V 33UF A CASE STD

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-TCKIA336ATCT-ND 4713-TCKIA336ATDKR-ND
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminium Capacitors - 1701057 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Tantalum Capacitors - TAS226K015P1C-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers