TANT 10% 10V 220UF D CASE STD
TANT 10% 10V 220UF D CASE STD
TANT 10% 10V 220UF D CASE STD
Manufacturer: CAL-CHIP ELECTRONICS, INC.
Win Source Part Number: 899300-TCKIA227DT
Series: TC
Operating Temperature Range: -55°C ~ 125°C
Features: 220 µF Molded Tantalum Capacitors 10 V 2917 (7343 Metric) 400mOhm
Package: Reel - TR
Package: 2917 (7343 Metric)
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0020
CAP TANT 220UF 10% 2917
CAP TANT 220UF 10% 2917
| DigiKey | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4713-TCKIA227DTCT-ND | 4713-TCKIA227DTDKR-ND | 899300-TCKIA227DT | TCKIA227DT | TCKIA227DT |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors - TCKIA227DT | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF |