Cal-Chip Electronics Tantalum Capacitors TCKIA107BTLSR400

Description
TANT 10% 10V 100UF B LSR 400
Request a Quote Datasheet
Description
TANT 10% 10V 100UF B LSR 400
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 4713-TCKIA107BTLSR400CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCKIA107BTLSR400CT-ND
Tantalum Capacitors 4713-TCKIA107BTLSR400CT-ND
TANT 10% 10V 100UF B LSR 400

TANT 10% 10V 100UF B LSR 400

Buy Now Datasheet
Tantalum Capacitors - 4713-TCKIA107BTLSR400TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCKIA107BTLSR400TR-ND
Tantalum Capacitors 4713-TCKIA107BTLSR400TR-ND
TANT 10% 10V 100UF B LSR 400

TANT 10% 10V 100UF B LSR 400

Buy Now Datasheet
Tantalum Capacitors - 4713-TCKIA107BTLSR400DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
4713-TCKIA107BTLSR400DKR-ND
Tantalum Capacitors 4713-TCKIA107BTLSR400DKR-ND
TANT 10% 10V 100UF B LSR 400

TANT 10% 10V 100UF B LSR 400

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-TCKIA107BTLSR400CT-ND 4713-TCKIA107BTLSR400DKR-ND
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Polymer - 337UVR010MFBJ - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details