Cal-Chip Electronics
Chip Resistor - Surface Mount
RM20J680CT
Description
RES2010 5% 68 OHM
Request a Quote
Email Supplier
Datasheet
Description
RES2010 5% 68 OHM
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
4713-RM20J680CTTR-ND |
|
Product Name
|
Chip Resistor - Surface Mount |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
General Use
|
|
Technology / Construction
|
Thick Film (Chip)
|
|
Mounting / Packaging
|
2010; 2010
|
|
Resistance Range
|
68 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Configuration
Single Resistor
Category / Application
Automotive; Braking Resistor; Industrial; Power Applications
Technology / Construction
Wirewound
View Details
Mounting / Packaging
ThroughHole
Resistance Range
3.3 ohms
Tolerance
10 +/- %
View Details
2 suppliers
Power Rating
1440 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details