RES1210 5% 1.2K OHM
RES1210 5% 1.2K OHM
RES1210 5% 1.2K OHM
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 4713-RM14J122CTDKR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1210 |